EN
  • EN
  • DE

TPS2491DGSRG4

Part No TPS2491DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC POS HV HOT-SWAP CTRLR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins EN, PG, PROG, TIMER
Win Source Part Number 213333-TPS2491DGSRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2491DGSRG4 CAD Model

Description

Introducing the TPS2491DGSRG4 from Texas Instruments

The TPS2491DGSRG4 is a state-of-the-art Hot Swap Power Manager designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced integrated circuit (IC) is engineered to provide a safe and efficient solution for inserting and removing boards from a live backplane or other hot systems. It is an essential component in protecting both the electronic system and the user during these operations.

With its robust feature set, the TPS2491DGSRG4 ensures that the electronic systems are safeguarded against various electrical hazards such as overcurrent, overvoltage, undervoltage, and short circuits. This protection is crucial for maintaining the longevity and reliability of critical systems in telecommunications, servers, and networking equipment where uptime is of paramount importance.

Key Features:

  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of their specific applications, providing tailored protection against overcurrent conditions.
  • Fast Response Time: The device reacts quickly to fault conditions, minimizing the risk of damage to the system components.
  • Under Voltage Lockout (UVLO): This feature ensures that the system operates only when the supply voltage is within an acceptable range, protecting against undervoltage situations.
  • Overvoltage Protection: The TPS2491DGSRG4 actively monitors the voltage levels to prevent damage from excessive voltage conditions.
  • Power Good Output: This output signal can be used to indicate a stable and acceptable power supply status, which is vital for system monitoring and control.
  • Thermal Shutdown: The built-in thermal shutdown mechanism provides an additional layer of protection, safeguarding the device from overheating.

The TPS2491DGSRG4 comes in a compact, surface-mount package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring performance in various environmental conditions. With its precision and reliability, the TPS2491DGSRG4 is an excellent choice for designers looking to enhance system safety without compromising on performance.

Whether you're developing power distribution systems, hot-swap applications, or electronic circuit breakers, the TPS2491DGSRG4 from Texas Instruments provides the necessary protection features to ensure your systems operate safely and efficiently.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess