EN
  • EN
  • DE
  • IT

TLC5923RHBRG4

Part No TLC5923RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL LED DRIVER WITH DOT CORRECTION | IC LED DRIVER LINEAR 80MA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 80mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TLC5923
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1269118-TLC5923RHBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5923RHBRG4 CAD Model

Description

The TLC5923RHBRG4 from Texas Instruments is a highly efficient, constant-current LED sink driver designed to provide high-quality illumination solutions for a variety of lighting applications. Its robust design and state-of-the-art technology make it an ideal choice for driving LEDs in full-color displays, automotive lighting, backlighting, and general illumination products.

Key Features

  • Output Current: The TLC5923RHBRG4 can provide a constant sink current from 5mA to 120mA, which is adjustable through external resistors, making it highly versatile for different LED configurations and brightness requirements.
  • Channel Count: This IC contains 16 constant-current output channels, allowing it to drive multiple LEDs simultaneously with uniform brightness and extended device life.
  • Power Supply: It operates on a wide supply voltage range from 3.0V to 5.5V, enabling it to be used in various systems without the need for complex power management.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the LEDs from overheating, ensuring a longer lifespan for your lighting solution.
  • Error Detection: The TLC5923RHBRG4 includes an open-load and shorted-load detection system, which helps in identifying and protecting against circuit malfunctions.

Applications

The versatility of the TLC5923RHBRG4 extends to a broad range of applications. It is particularly well-suited for:

  • Full-color LED displays and video screens
  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • General purpose LED illumination

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC5923RHBRG4 is no exception. The device is available in a VQFN-32 package and is specified for a temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. With Texas Instruments' reputation for producing high-quality components, you can trust the TLC5923RHBRG4 to be a long-lasting and dependable part of your LED lighting solution.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1441 $53.8733
30+ $3.4003 $102.0090
46+ $3.2941 $151.5286
63+ $3.1878 $200.8314
82+ $3.0816 $252.6912
109+ $2.7628 $301.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess