EN
  • EN
  • DE

TPS2421-1DDA

Part No TPS2421-1DDA
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 3-V to 20-V Integrated FET Hot Swap | IC CTRLR HOT SWAP 3-20V 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage (V) 3V ~ 20V
Current - Output (Maximum) 6A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Feature Pins CT, /EN, /FLT, ISET, /PG
Family Part Number TPS2421-1
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272271-TPS2421-1DDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2421-1DDA CAD Model

Description

Product Overview: TPS2421-1DDA from Texas Instruments

The TPS2421-1DDA is a robust, feature-rich power management integrated circuit (PMIC) designed by Texas Instruments (TI) to provide reliable hot swap and power distribution solutions. This device is particularly suitable for applications that require controlled insertion and removal of circuit cards from live backplanes or hot swapping capabilities.

At the heart of the TPS2421-1DDA is an integrated power MOSFET with a current capability of up to 2.7A. This allows for the direct control of power delivery to the load without the need for external FETs, simplifying design and reducing component count. The device operates over a wide input voltage range of 2.7V to 18V, accommodating a variety of power rails and ensuring compatibility with different system architectures.

One of the key features of the TPS2421-1DDA is its programmable current limit. This allows designers to set the maximum current the device will deliver to the load, protecting both the power source and the load from overcurrent conditions. The current limit threshold can be easily adjusted via an external resistor, providing flexibility to match the needs of different applications.

The TPS2421-1DDA also includes comprehensive fault protection features. It offers under-voltage lockout (UVLO), overvoltage protection, and thermal shutdown to safeguard the system against a wide range of fault conditions. The device's fast overcurrent response time ensures quick reaction to potentially damaging current spikes, while the built-in status flag allows for easy monitoring of fault conditions.

For added convenience, the TPS2421-1DDA comes in a compact PowerPAD™ MSOP-8 package, which is optimized for thermal performance and space-saving on the PCB. The device is ideal for a variety of applications, including servers, telecom and datacom equipment, and industrial systems.

With its robust protection features, flexible current management, and compact form factor, the TPS2421-1DDA is a reliable and efficient solution for your power management needs. Texas Instruments' commitment to quality ensures that this product meets the high standards required for critical applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5506 $54.2710
80+ $1.2723 $101.7840
125+ $1.2325 $154.0625
170+ $1.1928 $202.7760
220+ $1.1530 $253.6600
295+ $1.0338 $304.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,955 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess