EN
  • EN
  • DE

TPS24770RGET

Part No TPS24770RGET
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Hot Swap Controller Channel General Purpose 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TPS24770
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41961-6, 296-41961-2, 296-41961-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900728-TPS24770RGET
Ultra Librarian 3D Model Ultra Librarian TPS24770RGET CAD Model

Description

The TPS24770RGET from Texas Instruments is a state-of-the-art integrated circuit designed for power management applications. This high-performance device is part of TI's extensive portfolio of power protection and distribution solutions, catering to a wide range of industrial, commercial, and consumer electronics.

Key Features

  • High-Efficiency Power Distribution: The TPS24770RGET ensures efficient distribution of power within electronic systems, helping to maximize performance while minimizing power loss.
  • Advanced Protection: Equipped with features such as overvoltage, undervoltage, and overcurrent protection, this IC safeguards the system against a variety of electrical hazards.
  • Hot Swap Capability: Designed to enable the safe insertion and removal of circuit boards into live backplanes, reducing downtime and maintenance complexity.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific application requirements, ensuring optimal performance and protection.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, thereby extending the lifespan of the electronic system.

Applications

The versatility of the TPS24770RGET makes it suitable for a broad array of applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Power Distribution Units
  • Redundant Power Systems
  • Network Equipment

Technical Specifications

The TPS24770RGET is offered in a compact 24-pin VQFN (RGE) package, making it ideal for space-constrained applications. It operates over a wide input voltage range and is characterized by its low quiescent current, contributing to its efficiency. Its thermal performance is optimized through the use of a power-enhanced package that ensures reliable operation even under high power conditions.

Design Support

Texas Instruments provides comprehensive design support for the TPS24770RGET, including technical documentation, reference designs, and simulation tools. This facilitates rapid integration into existing and new designs, accelerating time to market for products incorporating this advanced power management solution.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3563 $54.2520
90+ $1.1129 $100.1610
140+ $1.0781 $150.9340
195+ $1.0433 $203.4435
250+ $1.0085 $252.1250
335+ $0.9042 $302.9070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess