EN
  • EN
  • DE

SN74HC273PWT

Part No SN74HC273PWT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC273
Other Names SN74HC273PWTG4,296-SN74HC273PWTDKR,296-SN74HC273PWTCT,SN74HC273PWTG4,TEXTISSN74HC273PWT,SN74HC273PWTE4,2156-SN74HC273PWT,296-SN74HC273PWTTR,SN74HC273PWTE4,SN74HC273PWT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258506-SN74HC273PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC273PWT CAD Model

Description

Product Overview: SN74HC273PWT

The SN74HC273PWT is a high-performance, octal D-type flip-flop with clear, designed and manufactured by the renowned semiconductor company Texas Instruments (TI). This integrated circuit (IC) is part of TI's 'HC' family, which indicates that it is a high-speed CMOS device. The '273' in its name signifies that it contains eight D-type flip-flops with a common clear function.

Key Features

  • Wide Operating Voltage Range: The SN74HC273PWT operates at a voltage range of 2 V to 6 V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • High Current Drive Capability: This device can source or sink up to 8 mA at the output, providing good drive capabilities.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Edge-Triggered Flip-Flops: The flip-flops are triggered on the low-to-high transition of the clock input, allowing for precise timing control.
  • Common Clear Input: The clear input is synchronous and, when activated, resets all flip-flops simultaneously, which is essential for initialization and reset operations.
  • Wide Operating Temperature: The device can operate over a broad temperature range, typically from -40°C to 85°C, making it robust for industrial applications.

Applications

The SN74HC273PWT is versatile and can be used in various digital applications including:

  • Storage registers
  • Buffer registers
  • Power-on reset for processors and logic
  • State machines
  • Pattern generators

Packaging and Quality

This device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, identified by the 'PW' in its part number, and the 'T' indicates it is provided in tape and reel packaging for automated assembly processes. As with all Texas Instruments products, the SN74HC273PWT is designed to meet high-quality standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2241 $50.4225
480+ $0.2099 $100.7520
740+ $0.2028 $150.0720
1,065+ $0.1886 $200.8590
1,380+ $0.1815 $250.4700
1,720+ $0.1745 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,480 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess