EN
  • EN
  • DE

TPS24740RGER

Part No TPS24740RGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24VQFN / Hot Swap Controller, OR Controller 1 Channel General Purpose 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, OVP, Turn On Voltage
Voltage - Supply 2.5V ~ 18V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 4.2 mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS24740
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372319-TPS24740RGER
Ultra Librarian 3D Model Ultra Librarian TPS24740RGER CAD Model

Description

The TPS24740RGER, crafted by the renowned semiconductor manufacturer Texas Instruments, is a highly efficient, integrated circuit designed to enhance power management in a wide array of applications. This device comes in a compact RGE package and is part of the TPS2474x series, which is known for its robust feature set tailored for precision power distribution systems.

Key Features

  • Adjustable Current Limit: The TPS24740RGER offers an adjustable overcurrent protection feature, which allows designers to tailor the current limit threshold to their specific application requirements, ensuring safety and reliability.
  • Fast Short-Circuit Response: With its rapid response to short-circuit conditions, this IC protects downstream components by quickly disabling the output, minimizing the risk of damage.
  • High Efficiency: This device is engineered for high efficiency, which is crucial for maintaining lower power dissipation and optimal thermal performance in electronic systems.
  • Under Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within the acceptable range, protecting against potential malfunctions due to low voltage scenarios.

Applications

The versatile nature of the TPS24740RGER makes it an ideal choice for a variety of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Networking equipment like switches and routers
  • Telecommunication infrastructure
  • Industrial systems
  • Computing and storage systems

Technical Specifications

The TPS24740RGER operates over a wide input voltage range and is characterized by its robust protection features. Here are some of its technical highlights:

  • Input Voltage Range: 2.5V to 18V
  • Programmable Current Limit up to 2.5A
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: VQFN-24 (RGE)

With its advanced protection features and high efficiency, the TPS24740RGER from Texas Instruments stands out as a powerful solution for sophisticated power management challenges in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0800 $55.4000
11+ $9.0913 $100.0043
18+ $8.8072 $158.5296
24+ $8.5231 $204.5544
31+ $8.2390 $255.4090
41+ $7.3867 $302.8547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess