EN
  • EN
  • DE

DTXM/64GB

Part No DTXM/64GB
Manufacturer Kingston
Catalog Memory Cards
Description 64GB DataTraveler Exodia M USB 3.2 Gen 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461360-DTXM/64GB
Manufacturer Kingston
Package Retail Package
Memory Size 64 GB
Memory Type Non-Volatile
Operating Temperature 0°C ~ 60°C
Size / Dimension 67.40mm L x 21.80mm W x 11.60mm H
Ultra Librarian 3D Model Ultra Librarian DTXM/64GB CAD Model

Description

The DTXM/64GB is a high-capacity USB flash drive from Kingston Retail, designed to cater to the needs of individuals requiring significant storage on the go. This 64GB DataTraveler Exodia M USB 3.2 Gen 1 flash drive combines performance with durability. It is built for fast data transfer speeds, leveraging USB 3.2 Gen 1 technology to ensure that files can be moved quickly and efficiently between devices. Its robust design is meant to withstand the rigors of daily use, making it a reliable choice for both personal and professional users. The drive's ample storage capacity makes it ideal for storing high-resolution images, videos, music libraries, and important documents. Furthermore, it features a practical design with a large loop at the end, facilitating easy attachment to keychains and ensuring it is always within reach when needed.

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS MLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
Omron
MEMORY CARD SD 2GB
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 10MB
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS PSLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 pSLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 4GB UHS SLC / Memory Card microSDHC™ 4GB Class 10, UHS Class 1 SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS SLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 SLC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess