EN
  • EN
  • DE

DTXM/256GB

Part No DTXM/256GB
Manufacturer Kingston
Catalog Memory Cards
Description 256GB DataTraveler Exodia M USB 3.2 Gen 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461392-DTXM/256GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 256GB
Memory Type Non-Volatile
Operating Temperature 0°C ~ 60°C
Size / Dimension 67.40mm L x 21.80mm W x 11.60mm H
Ultra Librarian 3D Model Ultra Librarian DTXM/256GB CAD Model

Description

Kingston Retail's DTXM/256GB is a state-of-the-art USB Flash Drive that brings together capacity, speed, and durability in a compact form factor. Offering 256GB of storage, the DataTraveler Exodia M USB 3.2 Gen 1 flash drive provides users with massive space to store all kinds of digital data. The inclusion of USB 3.2 Gen 1 technology allows for fast and efficient data transfers, making it perfect for quickly moving large files between devices. Its robust construction is designed to protect the drive from physical damage, ensuring the safety of your data. Additionally, the drive features a practical design with a large loop that makes it easy to attach to keychains or lanyards, promoting portability and reducing the risk of loss. The DTXM/256GB is an excellent choice for tech enthusiasts, professionals, and anyone in need of reliable and high-speed storage on the go. Kingston Retail’s commitment to quality guarantees that this flash drive is not only fast and spacious but also a durable storage solution.

You May Also Be Interested in

Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
Omron
MEM CARD FLASH CARD 128MB
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD HARD DRIVE 260MB
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD MICROSD 1GB UHS SLC / Memory Card microSD™ 1GB Class 10, UHS Class 1 SLC
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 2.5MB
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD FLASH 2MB
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SDHC 16GB UHS MLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 MLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess