Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 130ns
Operating Supply Current 4.25mA
Supply Voltage - Operating 3 V to 16.5 V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1111480-TPS2413PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2413PW CAD Model

Description

The TPS2413PW is a versatile power distribution switch designed by Texas Instruments, aimed at providing a reliable solution for power management in a wide array of applications. This integrated circuit is specifically tailored to enhance the performance and safety of systems that require power distribution and switching capabilities.

Main Features

  • Input Voltage Range: The TPS2413PW operates with an input voltage range from 2.5V to 18V, making it suitable for various low to medium voltage applications.
  • Current Limiting: It offers adjustable current limiting functionality, which provides protection against overcurrent conditions, thereby ensuring the safety and longevity of connected components.
  • Fast Overcurrent Response: The device boasts a quick response to overcurrent events, minimizing the risk of damage due to sudden surges or short circuits.
  • Power Good Output: A 'power good' output signal is available to indicate when the output voltage is within a nominal range, allowing for additional system control and monitoring.

Applications

The TPS2413PW is ideal for a variety of applications, including but not limited to:

  • Hot Swap and Plug-in Systems
  • Redundant Power Supplies
  • Server and Telecom Power Systems
  • Industrial and Automotive Applications

Package and Reliability

The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that optimizes board space without compromising on thermal performance. This package is RoHS compliant and designed for surface mount technology, facilitating easier integration into a variety of circuit designs.

Quality and Support

Texas Instruments is known for its commitment to quality and support. The TPS2413PW is backed by Texas Instruments' extensive technical documentation, design resources, and customer support, ensuring that designers can confidently incorporate this power switch into their solutions.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $5.3769
ECAD model for LTC4358CFE
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $10.6908
ECAD model for LTC4358CDE
Texas Instruments
IC OR CTRLR N+1 14TSSOP
Lowest to $2.7741
ECAD model for TPS2411PWR
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $0.5277
ECAD model for FPF3040UCX
Vicor Corporation
IC OR CTRLR N+1 17LGA
Need more? Email Us
ECAD model for PI2127-01-LGIZ
Texas Instruments
IC TRPL LOAD SWITCH 8UQFN
Lowest to $0.7941
ECAD model for TPS22933ARSET
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $16.6344
ECAD model for LTC4358IDE
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
Lowest to $3.2291
ECAD model for TPS2105DBVTG4
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $13.0388
ECAD model for LT4320HMSE#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7682 $52.5958
45+ $2.2713 $102.2085
69+ $2.2004 $151.8276
94+ $2.1294 $200.1636
122+ $2.0584 $251.1248
163+ $1.8455 $300.8165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention