EN
  • EN
  • DE

FPF3040UCX

Part No FPF3040UCX
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Current - Output (Max) 2A
Operating Supply Current 55μA
Supply Voltage - Operating 4 V to 10.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WLCSP
Win Source Part Number 1039529-FPF3040UCX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FPF3040UCX CAD Model

Description

The Fairchild/ON Semiconductor FPF3040UCX is an active electronic component with a balance supply and demand status.

  • Type: source selector switch
  • Polarity: N-channel
  • Switch(s): internal
  • Packaging: reel - TR
  • Mounting: SMD (SMT)
  • Current - Output (Max): 2A
  • Operating Supply Current: 55μA
  • Temperature Range: -40°C to 85°C
  • Case/Package: 16-WLCSP
  • Supply Voltage: 4 V to 10.5 V

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess