EN
  • EN
  • DE

TPS2399DGK

Part No TPS2399DGK
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP -48V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating -80 V to -36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins EN, /PG, FLTTIME, IRAMP
Win Source Part Number 033726-TPS2399DGK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2399DGK CAD Model

Description

The TPS2399DGK is a sophisticated voltage supervisor designed by Texas Instruments, known for its reliability and precision in managing and monitoring power supply conditions. This IC is a crucial component for systems that require a high level of operational stability and protection against voltage anomalies.

Key Features

  • Programmable Voltage Threshold: The TPS2399DGK allows users to set a precise voltage threshold that suits their specific application needs, ensuring that the system operates within safe voltage levels.
  • Adjustable Delay Timer: With an integrated delay timer, users can configure the delay time for the supervisor to avoid unnecessary system shutdowns or resets due to transient voltage fluctuations.
  • Active-Low Reset: The device offers an active-low reset output, which provides a clear and robust signal to reset the system when the monitored voltage falls below the programmed threshold.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it versatile for various applications from industrial to consumer electronics.
  • Low Supply Current: The TPS2399DGK is designed for power-sensitive applications with its low supply current, minimizing the impact on the overall power consumption of the system.

Applications

The TPS2399DGK is suitable for a wide array of applications, including:

  • Telecommunication systems
  • Industrial control systems
  • Portable and battery-powered devices
  • Computing and data storage systems
  • Automotive electronics

Package and Availability

The device is available in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures availability and support for the TPS2399DGK, providing comprehensive technical documentation and design resources to facilitate integration into various projects.

For designers and engineers looking for a reliable voltage supervisor to safeguard their electronic systems, the TPS2399DGK from Texas Instruments stands out as a versatile and dependable choice.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4357 $51.1497
51+ $1.9986 $101.9286
78+ $1.9361 $151.0158
107+ $1.8737 $200.4859
139+ $1.8112 $251.7568
185+ $1.6238 $300.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,509 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess