EN
  • EN
  • DE

TPS2383BPMR

Part No TPS2383BPMR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC OCTAL POWER MANAGER 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 8
Maximum Power Dissipation 15.4W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 134883-TPS2383BPMR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS2383BPMR CAD Model

Description

The TPS2383BPMR is a high-quality Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed by Texas Instruments to facilitate the delivery of power alongside data over Ethernet cables. This component is instrumental in applications where simplifying cable infrastructure and reducing installation costs are paramount, such as in IP phone systems, wireless access points, and IP cameras.

Key Features

  • IEEE 802.3at Compliant: The TPS2383BPMR adheres to the IEEE 802.3at standard, ensuring compatibility with the latest PoE-enabled devices and providing up to 30W of power per port.
  • Quad-Port Capability: This controller can manage up to four PoE ports, making it an efficient solution for small to medium-sized networked systems.
  • Advanced Power Management: It features programmable power allocation and prioritization, ensuring optimal distribution of power to connected devices based on their needs and system policies.
  • Robust Protection: The device includes multiple protection features such as over-current, under-current, and over-voltage protection, safeguarding both the PSE and the powered devices from electrical anomalies.
  • High Efficiency: Its design focuses on minimizing power loss, which translates to energy savings and prolonged operational life for the PoE system.

Applications

  • Enterprise Networking Equipment
  • IP Surveillance Cameras
  • Wireless Access Points
  • VoIP Phone Systems
  • Network Switches and Routers

Product Specifications

The TPS2383BPMR is offered in a compact QFN-48 package, making it suitable for space-constrained applications. It operates over an industrial temperature range and is built to handle the demanding environments typical in commercial networking equipment. With its integration-friendly interface, the TPS2383BPMR provides a reliable and scalable solution for powering networked devices.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance with the TPS2383BPMR PoE PSE controller.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess