EN
  • EN
  • DE

MAX5982CETE+

Part No MAX5982CETE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Package Strip
Product Status Active
Type Controller (PD)
Number of Channels 1
Power - Max 70 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 36.6V ~ 60V
Current - Supply 250µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX5982
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704866-MAX5982CETE+
Ultra Librarian 3D Model Ultra Librarian MAX5982CETE+ CAD Model

Description

Product Overview: MAX5982CETE+ from Maxim Integrated

The MAX5982CETE+ is a highly integrated Power over Ethernet (PoE) interface and current-mode PWM controller designed by Maxim Integrated. This compact, efficient device is specifically engineered to simplify the implementation of PoE-powered devices (PDs) by complying with the IEEE 802.3af/at standards. It is an ideal solution for a wide range of applications, including VoIP phones, wireless access points, security cameras, and many other networked devices that benefit from being powered over the Ethernet cable.

At the heart of the MAX5982CETE+ is its ability to provide a complete PoE interface and a DC-DC controller in a single package, which significantly reduces the component count and simplifies the design process. This integrated approach ensures that PDs can safely draw power from PoE-enabled networks with minimal external components required.

The device operates over a wide input voltage range and integrates numerous features to ensure robust and reliable operation. It includes an integrated power MOSFET and diode, a current-sense amplifier, and a high-frequency PWM controller. Additionally, it supports both isolated and non-isolated topologies, providing flexibility to meet various design requirements.

Key features of the MAX5982CETE+ include:

  • Compliance with IEEE 802.3af/at PoE standards
  • Integrated detection, classification, and current-limit functions
  • Programmable inrush current limit and power-up time
  • Adjustable current limit and under/overvoltage lockout
  • Thermal shutdown protection for enhanced safety
  • Low power dissipation with high-efficiency operation
  • Available in a thermally efficient, 16-pin TQFN package

For engineers and designers looking to incorporate PoE functionality into their products, the MAX5982CETE+ offers a cost-effective, high-performance solution. Its compatibility with the latest PoE standards and its ease of use make it a go-to choice for powering next-generation network devices. Maxim Integrated's commitment to quality ensures that the MAX5982CETE+ delivers reliable performance in a wide array of operating conditions, making it a versatile component for any PoE application.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess