Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PD69204
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 503572-PD69204ILQ-TR
Ultra Librarian 3D Model Ultra Librarian PD69204ILQ-TR CAD Model

Description

The PD69204ILQ-TR from Microchip Technology is a robust Power over Ethernet (PoE) management IC designed to streamline the delivery of power to Ethernet-enabled devices through the network cabling. This highly integrated component is an ideal solution for a variety of applications, including network cameras, wireless access points, VoIP phones, and many other PoE devices.

Key Features

  • IEEE 802.3at Compliant: The PD69204ILQ-TR adheres to the stringent specifications of the IEEE 802.3at standard for PoE, ensuring compatibility with a wide range of devices and systems.
  • Four-Channel Support: This IC can manage up to four PoE ports, offering a compact and cost-effective solution for small to medium-sized network installations.
  • High Efficiency: Designed for energy efficiency, the PD69204ILQ-TR minimizes power loss, which is crucial for maintaining optimal operating temperatures and reducing energy costs.
  • Advanced Management Capabilities: With features like port prioritization, power limiting, and reporting, network administrators can effectively manage the power distribution to connected devices.
  • Thermal Protection: Built-in thermal sensors and protection mechanisms prevent overheating, ensuring reliable performance under various operating conditions.

Applications

  • IP Network Cameras
  • Wireless Access Points (WAPs)
  • Enterprise VoIP Phones
  • Other PoE-enabled Network Devices

Product Specifications

The PD69204ILQ-TR operates within a temperature range of -40°C to +85°C, making it suitable for harsh environments. It is available in a compact QFN package, which is ideal for space-constrained applications. The device also supports both 10/100/1000 Mbps Ethernet speeds, ensuring fast and reliable data transfer alongside power supply.

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the PD69204ILQ-TR is backed by a reputation for quality and reliability. Whether for commercial, industrial, or residential applications, this PoE management IC stands as a versatile component that can be integrated into a variety of networked systems to simplify infrastructure and reduce installation costs.

You May Also Be Interested in

Linear Technology
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $17.0991
ECAD model for LTC4274AIUHF-4#TRPBF
Microchip Technology
IC POE CNTRL 1 CHANNEL 12DFN
Lowest to $4.1722
ECAD model for PD70200ILD-TR
NXP / Nexperia
IC POE CNTRL 1 CHANNEL 20SOIC
Lowest to $5.4202
ECAD model for MCZ34670EG
Texas Instruments
IC QUAD-PORT EQUIP MGR 64HTQFP
Lowest to $13.4985
ECAD model for TPS23841PAP
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ECAD model for MAX5988BETP+
Microchip Technology
IC POE CNTRL 1 CHANNEL 36QFN
Lowest to $2.8319
ECAD model for PD70211ILQ-TR
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8TSSOP / Integrated IEEE 802.3af PoE-PD Interface Controller
Need more? Email Us
ECAD model for NCP1090DBRG
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP / Integrated High Power PoE-PD Interface & DC-DC Converter Controller
Need more? Email Us
ECAD model for NCP1081DEG
Silicon Labs
IC POE CNTRL 1 CHANNEL 11QFN
Need more? Email Us
ECAD model for SI3460-E02-GM

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.4588 $67.6704
19+ $6.9402 $131.8638
29+ $6.7241 $194.9989
40+ $6.5069 $260.2760
52+ $6.2895 $327.0540
69+ $5.6388 $389.0772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention