Products specifications

Manufacturer Panjit
Win Source Part Number 387296-UF1604CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF1604CT CAD Model

Description

The UF1604CT is a fast recovery rectifier diode from Panjit. It's engineered for applications where rapid switching and minimal power loss are essential. Its attributes include a fast reverse recovery time and a low forward voltage drop, making it well-suited for high-frequency circuits. This diode generally comes in a TO-220 package.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC Converters
  • Freewheeling diodes in motor control circuits

Features:

  • Fast Recovery Time: Reduces switching losses, leading to higher efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation during conduction.
  • High Surge Current Capability: Provides protection against voltage spikes and transient events.
  • High Reliability: Ensures consistent performance even under stress.
  • RoHS Compliant: Complies with environmental standards.

Benefits:

  • Increased Efficiency: The combination of fast recovery and low forward voltage drop maximizes power efficiency.
  • Reduced Electromagnetic Interference (EMI): Fast switching characteristics minimize noise generation.
  • Improved System Stability: The robust design contributes to more reliable system operation.
  • Simplified Heat Management: Lower power losses result in less heat to dissipate.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Specifications:

The UF1604CT typically features a reverse voltage rating (VRRM) of 300V and a forward current rating (IF) of 16A. It boasts a fast recovery time (trr) of approximately 35ns. The forward voltage drop (VF) is around 0.95V at the rated current. The operating junction temperature range typically spans from -65°C to +175°C. It is packaged in a TO-220AB configuration. This device is optimized for high-frequency applications where efficiency is paramount. The non-repetitive peak surge current is rated at 150A.

You May Also Be Interested in

Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to €32.4421
ECAD model for STTH6006TV1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to €21.4594
ECAD model for SCS230KE2C
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to €1.4274
ECAD model for SDUR3060WT
Diodes Incorporated
HIVOLT SWITCHING DIODE BVR > 100
Need more? Email Us
ECAD model for MMBD2004SQ-7-F
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to €0.0316
ECAD model for BAS40WT-05
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to €0.1831
ECAD model for MBR10100CDS
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €4.4570 €62.3974
33+ €3.6569 €120.6783
50+ €3.5430 €177.1476
69+ €3.4278 €236.5185
89+ €3.3139 €294.9397
119+ €2.9708 €353.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention