EN
  • EN
  • DE

TPS2359RHHT

Part No TPS2359RHHT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description TPS2359 Full Featured Dual-Slot AdvancedMC™ Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller, OR Controller
Number of Channels 4
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features I2C, Thermal Limit, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate
Operating Supply Voltage 3 V ~ 4 V, 8.5 V ~ 15 V
Current - Output (Maximum) 165mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Feature Pins EN3X, /IRPT, SETX, SUMX
Win Source Part Number 1272239-TPS2359RHHT
Manufacturer Homepage www.ti.com
Family Name TPS2359
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2359RHHT CAD Model

Description

The TPS2359RHHT is a state-of-the-art integrated circuit from Texas Instruments, designed to provide robust power management solutions. This advanced hot swap controller is tailored for high-performance applications that require precise control and protection when inserting and removing boards from live backplanes.

The TPS2359RHHT is part of Texas Instruments' extensive range of power management ICs, known for their reliability and efficiency. This particular model is housed in a compact 36-VQFN package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance in demanding environments.

Key Features

  • Integrated dual-slot hot swap controller for 12V and 3.3V supplies.
  • High accuracy current sensing and programmable current limits.
  • Fast short-circuit response time for enhanced protection.
  • Under-voltage and over-voltage lockout for both 12V and 3.3V rails.
  • Independent power good indicators for each channel.
  • Adjustable rise time and undervoltage delay for optimized system performance.
  • QFN-36 package suitable for compact PCB layouts.

Applications

The TPS2359RHHT is designed for a wide array of applications where power management and protection are critical. It is ideal for use in server farms, telecommunications, and networking equipment. Its robust design also makes it suitable for industrial platforms and other systems that must remain operational in challenging conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS2359RHHT is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial use. Customers can trust this device for long-term reliability and consistent performance, backed by Texas Instruments' reputation as a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4583 $62.2915
10+ $10.2222 $102.2220
16+ $9.9028 $158.4448
21+ $9.5834 $201.2514
27+ $9.2639 $250.1253
37+ $8.3056 $307.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess