EN
  • EN
  • DE

TPS2320IDR

Part No TPS2320IDR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16SOIC / DUAL HOT SWAP POWER CONTROLLERS WITH INDEPENDENT CIRCUIT BREAKER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications Use For General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage (V) 3V ~ 13V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 500μA
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Feature Pins DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG
Part Number Series TPS2320
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809527-TPS2320IDR
Ultra Librarian 3D Model Ultra Librarian TPS2320IDR CAD Model

Description

Product Overview: TPS2320IDR by Texas Instruments

The TPS2320IDR is a versatile and robust power distribution switch designed by Texas Instruments to cater to the needs of applications requiring hot-swap capabilities and circuit protection. This integrated circuit is engineered to provide a precise and controlled way to manage power distribution, ensuring devices operate within safe parameters and are protected from various electrical hazards.

Key Features

  • Integrated Power MOSFET: The TPS2320IDR incorporates a built-in N-channel MOSFET that can handle continuous currents up to 2A, making it suitable for a wide range of power management tasks.
  • Adjustable Current Limit: Users can set the current limit threshold through external resistors, allowing for tailored protection based on specific application requirements.
  • Fast Overcurrent Response: The device is capable of a rapid response to overcurrent conditions, typically within 2 microseconds, ensuring swift protection for sensitive components.
  • Under-Voltage Lockout (UVLO): The TPS2320IDR features UVLO protection, which prevents the power switch from turning on until the input voltage reaches a safe level.
  • Over-Temperature Protection: An internal thermal shutdown mechanism is included to prevent damage from overheating, further bolstering the reliability of the system.
  • Charge Pump Circuit: The built-in charge pump circuit ensures that the gate of the MOSFET is adequately driven, enhancing the overall efficiency of the switch.

Applications

The TPS2320IDR is suitable for a variety of applications, such as:

  • Hot-swap power supplies
  • Redundant power systems
  • Server and telecom power distribution
  • Industrial and automotive systems

Package and Quality

The product is available in a compact SOIC (8) package, making it easy to integrate into various circuit designs without requiring a significant amount of board space. It also meets Texas Instruments' high-quality standards, ensuring reliable performance in demanding environments.

With its comprehensive feature set and robust design, the TPS2320IDR from Texas Instruments stands out as an excellent choice for managing power distribution with precision and reliability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess