EN
  • EN
  • DE

TPS2301IPWR

Part No TPS2301IPWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5μA
Mounting SMD (SMT)
Case / Package 20-TSSOP
Feature Pins DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Win Source Part Number 116627-TPS2301IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2301IPWR CAD Model

Description

The TPS2301IPWR is a robust, high-performance power distribution switch manufactured by Texas Instruments, designed to handle a wide range of power management applications. This component is part of the TPS230x family of integrated circuits that provide load distribution and protection solutions for general-purpose power distribution tasks.

Key Features

  • Input Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, making it suitable for a variety of low-voltage applications, including battery-powered devices.
  • Current Limiting: It offers programmable current limiting to protect the power source and load from overcurrent conditions. This feature is critical for preventing damage to sensitive electronic components.
  • Thermal Shutdown: An integrated thermal shutdown function ensures that the device automatically turns off if it exceeds a certain temperature threshold, providing additional safety and reliability.
  • Fast Transient Response: The TPS2301IPWR is designed to respond quickly to transient loads, which is essential for maintaining stable operation in dynamic environments.
  • Status Flag: An open-drain status flag output is available to indicate fault conditions to a controller, allowing for immediate system response.

Applications

The TPS2301IPWR is versatile and can be deployed in a multitude of applications, including:

  • Hot-plug power supplies
  • Power distribution systems
  • Portable electronics
  • Peripheral ports

Package and Quality

This device is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) with the orderable part number TPS2301IPWR. The compact form factor allows for space-saving designs without compromising performance. Texas Instruments ensures the highest quality and reliability, with rigorous testing and certification processes for all their products. The TPS2301IPWR is RoHS compliant and is designed to meet the environmental standards of today's electronic industry.

Conclusion

With its advanced protection features, flexible applications, and reliable performance, the TPS2301IPWR from Texas Instruments stands out as a superior choice for designers looking to implement effective power distribution and management in their systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5840 $52.6720
19+ $5.4023 $102.6437
29+ $5.2335 $151.7715
40+ $5.0647 $202.5880
52+ $4.8958 $254.5816
69+ $4.3894 $302.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess