EN
  • EN
  • DE

TPS22968NDPUT

Part No TPS22968NDPUT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 14WSON / Power Switch/Driver 1:1 N-Channel 4A 14-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 27mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-WSON (3x2)
Package / Case 14-PowerWFDFN
Base Product Number TPS22968
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47873-1,TPS22968NDPUT-ND,296-47873-6,2156-TPS22968NDPUT,296-47873-2,TEXTISTPS22968NDPUT
Standard Package 250
Win Source Part Number 984844-TPS22968NDPUT
Ultra Librarian 3D Model Ultra Librarian TPS22968NDPUT CAD Model

Description

The TPS22968NDPUT is a high-performance, feature-rich integrated circuit from Texas Instruments designed for power management applications. This compact, ultra-low on-resistance load switch offers efficient power distribution and management, making it an ideal solution for a wide range of electronic devices.

Key Features

  • Ultra-Low On-Resistance: The device boasts an exceptionally low on-resistance (RON) which ensures minimal voltage drop and power loss across the switch, enhancing system efficiency.
  • Adjustable Rise Time: With an adjustable rise time, the TPS22968NDPUT allows designers to tailor the power-up sequence to specific application needs, reducing inrush current and mitigating system voltage droop.
  • Quick Output Discharge: The integrated Quick Output Discharge (QOD) feature enables rapid discharge of the output capacitor when the switch is turned off, thereby ensuring a faster turn-off response and system reset.
  • Bidirectional Blocking: A notable feature of this device is its ability to block current in both directions when off, providing better protection for downstream components.
  • Wide Input Voltage Range: The TPS22968NDPUT operates over a broad input voltage range, accommodating various power supply specifications and ensuring compatibility with numerous system designs.
  • Over-Temperature Protection: The device includes an over-temperature protection circuit that prevents damage from overheating by turning off the switch if the junction temperature exceeds the thermal shutdown threshold.

Applications

The versatility of the TPS22968NDPUT makes it suitable for a host of applications including, but not limited to, enterprise and consumer electronics, portable devices, and industrial systems. Its efficient power management capabilities are particularly beneficial in battery-powered applications where power conservation is critical.

Quality and Reliability

As with all Texas Instruments products, the TPS22968NDPUT is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding conditions. Its robust design is geared towards long-term durability and consistent operation, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8458 $55.3740
70+ $1.5145 $106.0150
105+ $1.4672 $154.0560
145+ $1.4198 $205.8710
185+ $1.3725 $253.9125
245+ $1.2305 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess