The EUP9261BJVIR1 is a highly integrated power management IC from Eutech Microelectronics. While specific detailed specifications are limited due to its end-of-life status, it generally functions as a multi-channel power regulator, ideal for a range of portable and embedded applications. Given its nature, it likely incorporates features such as DC-DC conversion, voltage regulation, and protection circuitry.
Applications
- Portable Devices: Powering handheld devices like smartphones and tablets.
- Embedded Systems: Providing stable power for embedded controllers and processors.
- Consumer Electronics: Used in various consumer products requiring efficient power management.
Features
- Multi-Channel Power Regulation: Providing multiple regulated voltage outputs.
- DC-DC Conversion: Efficiently converting voltage levels for different components.
- Over-Voltage Protection: Protecting the system from voltage spikes.
- Over-Current Protection: Preventing damage from excessive current draw.
- Short-Circuit Protection: Safeguarding the IC and the system from short circuits.
- Thermal Shutdown: Protecting the IC from overheating.
Benefits
- Efficient Power Management: Optimizes power usage, extending battery life in portable devices.
- System Protection: Safeguards against electrical faults, enhancing system reliability.
- Compact Solution: Integrates multiple functions into a single IC, reducing board space.
- Simplified Design: Simplifies power supply design for various applications.
Additional Details
As an end-of-life product, detailed datasheets and specifications may be difficult to obtain. However, power management ICs like the EUP9261BJVIR1 typically involve careful thermal management considerations in their application. The package type and pin configuration would be crucial for integration into existing designs, although finding replacements or alternatives may be necessary for new designs.