EN
  • EN
  • DE

TPS22965NQWDSGTQ1

Part No TPS22965NQWDSGTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating 0.8 V to 5.5 V
Current - Output (Max) 4A
Rds On (Typ) 16 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 1111427-TPS22965NQWDSGTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22965NQWDSGTQ1 CAD Model

Description

Product Overview: TPS22965NQWDSGTQ1

The TPS22965NQWDSGTQ1 is a high-performance, automotive-grade load switch developed by Texas Instruments (TI), tailored for the rigorous demands of the automotive industry. This advanced power management IC is designed to effectively control the distribution of power in electronic systems, ensuring efficient operation and protection against faults.

Key Features

  • Wide Input Voltage Range: The device supports an operating input voltage range from 1.05V to 5.5V, making it versatile for various automotive power rails.
  • Ultra-Low On-Resistance: The TPS22965NQWDSGTQ1 boasts an ultra-low on-resistance (RON) of just 8 mΩ at 5V, which minimizes power loss and improves overall system efficiency.
  • High Continuous Current Capability: It can handle continuous output currents up to 6A, catering to high-power applications.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature ensures that the output voltage falls rapidly when the switch is turned off, preventing any unwanted power residue in the subsequent circuitry.
  • Protection Features: This load switch comes with a suite of protection features including over-current protection, thermal shutdown, and under-voltage lockout (UVLO), safeguarding the system from various electrical hazards.
  • Adjustable Rise Time: The adjustable rise time allows for controlled inrush current, reducing the stress on the power source and connected components during startup.

Automotive Applications

The TPS22965NQWDSGTQ1 is AEC-Q100 qualified, making it suitable for a wide range of automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other in-vehicle electronics that require efficient power distribution and management.

Package and Quality

Encased in a compact, thermally-enhanced 14-pin WSON package, the TPS22965NQWDSGTQ1 is designed for space-constrained applications. It is also provided in a wettable flank package that allows for optical inspection of solder joints, ensuring reliable soldering crucial for automotive quality requirements.

With its robust design and comprehensive feature set, the TPS22965NQWDSGTQ1 from Texas Instruments stands out as a highly reliable and efficient solution for automotive power management challenges.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0141 $51.2397
41+ $2.4731 $101.3971
63+ $2.3959 $150.9417
87+ $2.3186 $201.7182
112+ $2.2413 $251.0256
150+ $2.0094 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess