EN
  • EN
  • DE

SM8004FAC

Part No SM8004FAC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Silergy Corp
Win Source Part Number 756663-SM8004FAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8004FAC CAD Model

Description

The SM8004FAC is a high-performance, high-efficiency offline Quasi-Resonant (QR) Flyback converter manufactured by Silergy Corp. It's designed for applications requiring compact size and high power density, such as adapters, chargers, and LED lighting.

Applications:

  • AC/DC Adapters: Used in power adapters for laptops, mobile phones, and other electronic devices.
  • Battery Chargers: Implemented in battery charging circuits for various battery types.
  • LED Lighting: Powers LED lighting systems, providing stable and efficient power conversion.
  • Standby Power Supplies: Provides low-power standby power for various electronic devices.
  • Auxiliary Power Supplies: Used in auxiliary power supply circuits within larger systems.

Features:

  • Quasi-Resonant (QR) Operation: Minimizes switching losses and improves efficiency.
  • High Efficiency: Reduces power consumption and heat dissipation.
  • Integrated Protection Features: Includes over-voltage, over-current, and over-temperature protection.
  • Low Standby Power Consumption: Meets stringent energy efficiency requirements.
  • Compact Size: Enables smaller and more compact power supply designs.
  • Frequency Foldback: Improves efficiency at light loads.

Benefits:

  • Energy Savings: Reduces energy consumption and lowers operating costs.
  • Increased Reliability: Protects the power supply and connected devices from damage.
  • Smaller Form Factor: Allows for more compact and portable electronic devices.
  • Improved Thermal Performance: Reduces heat generation and improves system cooling.
  • Simplified Design: Reduces the number of external components required.

Technical Specifications:

The SM8004FAC supports a wide input voltage range, typically from 85VAC to 265VAC. It operates in quasi-resonant mode to minimize switching losses. The device includes comprehensive protection features such as over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP). It typically has a low standby power consumption, meeting stringent energy efficiency standards. The switching frequency varies depending on the load conditions, optimizing efficiency across the load range. It is available in a compact package, suitable for space-constrained applications. The operating temperature range usually spans from -40°C to +105°C.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,596 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess