EN
  • EN
  • DE

TPS22943DCKR

Part No TPS22943DCKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LW INP V SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.62 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 40mA
Rds On (Typ) 400 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SC-70-5
Win Source Part Number 055485-TPS22943DCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22943DCKR CAD Model

Description

Product Overview: TPS22943DCKR by Texas Instruments

The TPS22943DCKR is a compact, low-voltage single-channel load switch designed by Texas Instruments to provide efficient power distribution and management for a wide range of electronic devices. This high-quality component is an essential part of modern electronics, ensuring that power is supplied to various parts of a system in a controlled and efficient manner.

Key Features

  • Input Voltage Range: The TPS22943DCKR operates with an input voltage range of 1.1V to 3.6V, making it suitable for low-voltage applications such as portable and battery-powered devices.
  • Ultra-Low On-Resistance: This load switch boasts an ultra-low on-resistance (R<sub>ON) of 105 mΩ at 1.8V, minimizing power loss and improving overall system efficiency.
  • Low Quiescent Current: It features a low quiescent current of 0.1 µA (typical), which is crucial for extending battery life in portable applications.
  • Quick Output Discharge: The device includes a quick output discharge feature that allows the output to be discharged rapidly when the switch is turned off, thereby preventing any unwanted power residue in the system.
  • Controlled Turn-On: The TPS22943DCKR offers a controlled turn-on functionality, which helps to prevent inrush current and ensures a smooth power-up for sensitive loads.
  • Small Package Size: Housed in a tiny 6-pin SC-70 package, this load switch is designed for space-constrained applications, providing a compact power management solution without sacrificing performance.

Applications

The TPS22943DCKR is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Wireless Headsets and Earbuds
  • IoT Devices
  • Power Management for Peripheral Ports

Conclusion

With its robust feature set and compact design, the TPS22943DCKR from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and extend battery life in their electronic products. Its versatility and reliability make it a go-to component for a broad spectrum of low-voltage power distribution applications.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5580 $50.2200
220+ $0.4578 $100.7160
340+ $0.4435 $150.7900
470+ $0.4292 $201.7240
605+ $0.4149 $251.0145
810+ $0.3720 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,940 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess