EN
  • EN
  • DE

EA LED36X28-A

Part No EA LED36X28-A
Manufacturer Display Visions
Catalog Display Backlights
Description LED BACKLIT F. EA DOGS104
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Rectangular
Color Amber
Voltage - Forward (Vf) (Typ) 2.1V, 4.2V Series
Current - Test 60mA, 30mA Series (Max)
Termination Style Solder
Size / Dimension 33mm x 12.1mm x 2mm
Temperature Range - Operating -20°C ~ 70°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1565334-EA LED36X28-A
Ultra Librarian 3D Model Ultra Librarian EA LED36X28-A CAD Model

Description

N

You May Also Be Interested in

Display Visions
LED B/L FOR DOG-M BLUE
Need more? Email Us
Display Visions
LED B/L FOR DOGXL160 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 AMBER
Need more? Email Us
Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 GRN/RED
Need more? Email Us
Display Visions
LED B/L FOR DOG-M WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGXL240 AMBER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess