EN
  • EN
  • DE

TPS22912CYZVT

Part No TPS22912CYZVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 2A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 1111395-TPS22912CYZVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22912CYZVT CAD Model

Description

Overview of Texas Instruments TPS22912CYZVT

The Texas Instruments TPS22912CYZVT is a compact, high-performance integrated circuit designed for power management applications. This low-input voltage, ultra-low rON load switch provides efficient power distribution and protection for various electronic systems. With its small form factor and robust feature set, the TPS22912CYZVT is an ideal solution for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The TPS22912CYZVT boasts an ultra-low on-resistance (rON) of typically 8 mΩ at 5 V, which minimizes power loss and improves efficiency in power routing.
  • Input Voltage Range: The device operates over an input voltage range of 1.5 V to 5.5 V, making it versatile for various low-voltage applications.
  • Current Handling: It is capable of handling a continuous output current of up to 2 A, suitable for a wide array of load requirements.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the output capacitance when the switch is turned off, preventing unwanted power residue in the system.
  • Controlled Slew Rate: The device features a controlled slew rate to reduce inrush current, which helps in mitigating the negative effects on the power supply and other system components.
  • Protection Features: It includes under-voltage lockout (UVLO), over-temperature protection, and reverse current protection to safeguard the system from various fault conditions.

Applications

The TPS22912CYZVT is suitable for a wide range of applications where efficient power distribution and switch control are required. Some common applications include:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Power management for peripheral ports
  • Industrial and automotive systems

Package and Availability

This load switch is available in a compact 1.5mm x 1.5mm, 6-pin wafer chip-scale package (WCSP), which enables designers to save board space and reduce the overall size of their systems. The TPS22912CYZVT is part of Texas Instruments' commitment to providing advanced power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6605 $58.1175
75+ $1.3625 $102.1875
115+ $1.3199 $151.7885
160+ $1.2774 $204.3840
205+ $1.2348 $253.1340
275+ $1.1070 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess