EN
  • EN
  • DE

TPS2211AIDBR

Part No TPS2211AIDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR I/F SWITCH PC CARD 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 097892-TPS2211AIDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS2211AIDBR CAD Model

Description

Overview of the Texas Instruments TPS2211AIDBR

The Texas Instruments TPS2211AIDBR is a versatile and efficient power distribution switch designed for applications requiring multiple power management solutions. This integrated circuit is part of Texas Instruments' extensive portfolio of power management devices, renowned for their reliability and performance. The TPS2211AIDBR is particularly suitable for USB power distribution and other portable applications where power conservation and efficient distribution are crucial.

Key Features

  • Dual-Slot Power Interface: The TPS2211AIDBR is capable of independently controlling two power distribution switches, making it ideal for managing power in dual-slot systems.
  • Programmable Current Limit: Users can set the current limit to prevent excessive power draw, ensuring the protection of the USB ports and connected devices.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection to safeguard against potential damage from overcurrent and overheating.
  • High Accuracy: The current-limiting circuitry of the TPS2211AIDBR provides high accuracy, which is essential for sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TPS2211AIDBR maintains low quiescent current, minimizing power waste when the device is in standby.

Applications

The TPS2211AIDBR is highly adaptable and can be utilized in various applications, including:

  • USB hubs and peripherals
  • Notebook computers
  • Desktop computers
  • Docking stations
  • Portable equipment with multiple power paths

Technical Specifications

The TPS2211AIDBR comes in a compact SSOP (Shrink Small Outline Package) with the following technical specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current (per channel): Up to 1A
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 16-pin SSOP

With its comprehensive feature set and robust design, the Texas Instruments TPS2211AIDBR is a prime choice for designers and engineers looking to implement reliable power distribution in their USB and portable device applications.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2444 $50.9328
29+ $3.4826 $100.9954
45+ $3.3738 $151.8210
62+ $3.2649 $202.4238
80+ $3.1561 $252.4880
107+ $2.8296 $302.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,818 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess