EN
  • EN
  • DE

TPS2141IPWPR

Part No TPS2141IPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description ADJUSTABLE LDO AND SWITCH WITH DUAL CURRENT LIMIT FOR USB | IC USB ADJ LDO 5V HP 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications USB, Peripherals
Supply Current 85μA
Supply Voltage (V) 4.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS2141
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1272181-TPS2141IPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2141IPWPR CAD Model

Description

Product Overview

The TPS2141IPWPR is a highly sophisticated power distribution switch designed by Texas Instruments, crafted to manage power supply in USB and other hot-swap applications. This advanced component is housed in a compact HTSSOP package, making it suitable for space-constrained applications that require precise power management and distribution.

Key Features

  • Integrated Single Channel Load Switch: The TPS2141IPWPR integrates a single power distribution switch that allows for controlled distribution of power to downstream circuits, enhancing system reliability.
  • Adjustable Current Limit: Users can set a current limit threshold to prevent excessive current from damaging the system. This feature is crucial for protecting sensitive electronic components in the event of a fault condition.
  • Fast Overcurrent Response: The device boasts a rapid response to overcurrent situations, ensuring that potential damage from sudden surges is minimized.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off if the input voltage falls below a specific threshold, thereby protecting the device and downstream components from operating under sub-optimal conditions.
  • Over-Temperature Protection: The TPS2141IPWPR includes a thermal shutdown mechanism that disables the switch if the junction temperature exceeds safe operating limits, thus preventing thermal damage.
  • Reverse Voltage Protection: The device is designed to protect against reverse voltage, which can occur during incorrect power supply connection and can be detrimental to the system.

Applications

This Texas Instruments power switch is ideal for a variety of applications where power distribution and management are critical. It is particularly well-suited for USB-powered devices, hot-swap applications, and systems that require controlled power sequencing and protection. Its advanced features make it an excellent choice for portable electronics, consumer electronics, and industrial systems that demand high reliability and protection against power-related faults.

Quality and Reliability

As with all Texas Instruments products, the TPS2141IPWPR is manufactured to meet high standards of quality and reliability. It is designed to provide a long operational life and stable performance under a range of environmental conditions, making it a trusted choice for designers and engineers seeking to integrate a robust power management solution into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4224 $53.0688
28+ $3.6286 $101.6008
43+ $3.5152 $151.1536
59+ $3.4018 $200.7062
77+ $3.2885 $253.2145
102+ $2.9483 $300.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess