EN
  • EN
  • DE

TPS2113PWG4

Part No TPS2113PWG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 1.25A
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 055446-TPS2113PWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2113PWG4 CAD Model

Description

Product Overview: TPS2113PWG4 from Texas Instruments

The TPS2113PWG4 is a high-quality power multiplexer component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced device allows for automatic switching between two power sources, providing a seamless transition to maintain a steady operation in electronic systems. It is an ideal solution for applications requiring a reliable power supply redundancy or for devices that need to switch between battery and external power without interruption.

Key Features

  • Automatic Switching: The TPS2113PWG4 can automatically select between two power sources, making it perfect for dual-supply systems.
  • Wide Voltage Range: It operates over a broad voltage range from 2.8V to 5.5V, accommodating a variety of power requirements.
  • Low On-Resistance: The device features a low on-resistance of just 50 mΩ, which minimizes voltage drop and power loss across the switch.
  • Current Limiting: Built-in current limiting protects the device and the load from excessive current draw.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the switch does not operate at voltages that are too low to maintain proper system functionality.
  • Bidirectional Operation: The TPS2113PWG4 supports bidirectional current flow, making it versatile for various applications.

Applications

The TPS2113PWG4 is suitable for a wide array of applications, such as:

  • Redundant power supply systems
  • Power supply selection for portable devices
  • Server and telecom power systems
  • Industrial and medical equipment

Product Specifications

The TPS2113PWG4 comes in a TSSOP (PW) package with 8 pins. Its operational temperature range is from -40°C to 85°C, which ensures reliable performance across various environments. This power multiplexer is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

For engineers and designers looking for a robust power management solution, the TPS2113PWG4 from Texas Instruments stands out with its performance, reliability, and versatility. Whether it's for consumer electronics, industrial applications, or critical systems, this power multiplexer is engineered to meet the demands of complex power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess