EN
  • EN
  • DE

TPS2110PW

Part No TPS2110PW
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Max) 750mA
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 055445-TPS2110PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2110PW CAD Model

Description

Introducing the TPS2110PW Power Multiplexer from Texas Instruments

The TPS2110PW is a versatile power multiplexer device designed by the renowned electronics manufacturer, Texas Instruments (TI). This innovative component allows seamless transition between two power sources, making it an ideal choice for a variety of applications where uninterrupted power supply is crucial. The TPS2110PW is part of TI's extensive portfolio of power management solutions and is designed to meet the needs of designers looking for reliable power multiplexing capabilities.

The device offers automatic switching between supply inputs, which ensures that the system continues to operate even if one power source fails. This auto-switching feature is beneficial for systems that require a backup power source, such as memory storage devices, handheld devices, and industrial control systems. The TPS2110PW can handle input voltages ranging from 2.8V to 5.5V, making it compatible with a wide range of power supplies and battery-operated devices.

One of the key features of the TPS2110PW is its low on-resistance (rON), which minimizes voltage drop and power loss during operation, ensuring efficient power delivery to the load. Additionally, the device has built-in overcurrent protection, which safeguards both the power sources and the load from potential damage caused by excessive current flow.

The TPS2110PW comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for portable and miniature electronics.

For design flexibility, the TPS2110PW also features a select pin (SEL), which allows manual selection between the two power sources. This functionality is particularly useful for applications where control over the power source is required, or where automatic switching is not desired.

In summary, the TPS2110PW from Texas Instruments is a robust and reliable power multiplexer that offers both automatic and manual switching between two power sources. Its low on-resistance, overcurrent protection, and wide input voltage range make it an ideal choice for a variety of applications that demand a seamless and efficient power supply management.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5547 $50.1017
27+ $3.7372 $100.9044
42+ $3.6204 $152.0568
58+ $3.5036 $203.2088
74+ $3.3868 $250.6232
99+ $3.0365 $300.6135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess