EN
  • EN
  • DE

TPS2103DBVR

Part No TPS2103DBVR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 100mA
Operating Supply Current 14μA
Supply Voltage - Operating 2.7 V to 4 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033656-TPS2103DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2103DBVR CAD Model

Description

TPS2103DBVR by Texas Instruments

The TPS2103DBVR is a versatile power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to facilitate seamless power multiplexing between two power sources, making it an ideal component for portable and dual-battery systems.

Contained within a compact SOT-23-6 package, the TPS2103DBVR offers a space-saving solution for modern electronics where board real estate is at a premium. It is highly suited for applications such as smartphones, tablets, and other portable devices that require efficient power management to extend battery life and ensure reliable operation.

Key Features:

  • Automatic Switching: The TPS2103DBVR can automatically switch between two power sources without interruption, providing continuous power supply to the load.
  • Low RON: The device boasts a low on-resistance of typically 85 mΩ, which minimizes voltage drop and power loss, enhancing overall efficiency.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, improving system reliability.
  • Power Good Output: A 'power good' output signal is provided to indicate when a valid power source is connected, enabling intelligent power management by the system.
  • Wide Operating Voltage Range: The TPS2103DBVR operates over a broad voltage range from 2.8V to 5.5V, accommodating a variety of power sources and system requirements.
  • Low Quiescent Current: The quiescent current is as low as 9 µA, which is critical for battery-powered applications where conserving power is essential.

The TPS2103DBVR is not only designed for efficiency and reliability but also for ease of use. Its simple control logic allows for straightforward integration into existing designs without the need for complex programming or additional external components. This, coupled with TI's reputation for quality and long-term reliability, makes the TPS2103DBVR a smart choice for designers looking to enhance their power management solutions.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8719 $56.1570
70+ $1.5360 $107.5200
105+ $1.4880 $156.2400
140+ $1.4400 $201.6000
180+ $1.3920 $250.5600
245+ $1.2480 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess