EN
  • EN
  • DE

TPS2103D

Part No TPS2103D
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description VAUX POWER-DISTRIBUTION SWITCHES | IC OR CTRLR SRC SELECT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Source Selector Switch
Transistor Polarity N and P-Channel
Internal Switch(s) Yes
Current - Output (Maximum) 500mA, 100mA
Supply Current 14μA
Supply Voltage (V) 2.7V ~ 4V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2103
Manufacturer Pack Quantity 375
MSL Level 1 (Unlimited)
Win Source Part Number 1272165-TPS2103D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2103D CAD Model

Description

The TPS2103D, manufactured by Texas Instruments, is a high-quality power management integrated circuit (PMIC) designed for applications that require efficient power distribution and switching. This device is part of TI's extensive portfolio of power management solutions and is specifically tailored for systems that need to manage multiple power sources or require a power multiplexer (MUX) functionality.

Key Features

  • Automatic Switching: The TPS2103D is equipped with automatic switching between two power sources, providing seamless transition and ensuring uninterrupted operation of the system.
  • Wide Voltage Range: It operates over a broad input voltage range, accommodating various power supply specifications and making it versatile for different application requirements.
  • Low RON: The device features a low on-resistance (RON), which minimizes voltage drop and power loss across the switch, enhancing overall efficiency.
  • Power Good Outputs: Integrated power good (PG) outputs provide real-time feedback on the status of the power sources, which is crucial for system monitoring and control.
  • Thermal Shutdown: An in-built thermal shutdown feature protects the device against overheating, contributing to the safety and reliability of the system.
  • Compact Package: The TPS2103D is available in a compact package, making it suitable for space-constrained applications.

Applications

The Texas Instruments TPS2103D is ideal for a wide range of applications, including but not limited to:

  • Portable devices requiring power source selection
  • Redundant power supply systems
  • Industrial and automotive applications
  • Networking and communication equipment

Conclusion

The TPS2103D from Texas Instruments stands out as a robust and efficient solution for power management challenges. Its combination of automatic switching, low on-resistance, and comprehensive protection features make it an excellent choice for designers looking to enhance system reliability and performance while managing multiple power sources. Whether for portable devices or industrial applications, the TPS2103D brings reliability and efficiency to the forefront of power management.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1633 $52.3485
105+ $0.9546 $100.2330
165+ $0.9247 $152.5755
225+ $0.8949 $201.3525
290+ $0.8651 $250.8790
390+ $0.7756 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess