Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Source Selector Switch
Transistor Polarity N and P-Channel
Internal Switch(s) Yes
Current - Output (Maximum) 500mA, 10mA
Supply Current 10μA
Supply Voltage (V) 2.7V ~ 4V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2101
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272163-TPS2101D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2101D CAD Model

Description

Product Overview: TPS2101D from Texas Instruments

The TPS2101D is a highly versatile and reliable power distribution switch from Texas Instruments, designed to cater to a wide range of applications. This advanced component is part of TI's extensive portfolio of power management solutions, providing efficient and effective control over power distribution within electronic systems.

Key Features

  • Input Voltage Range: The TPS2101D operates over an input voltage range of 2.7V to 4.5V, making it suitable for various low-voltage applications, including those powered by lithium-ion batteries.
  • Current Limiting: It features an adjustable current limit that provides protection against overcurrent conditions, ensuring the safety and longevity of both the power switch and the downstream components.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, further enhancing the protection of your electronic system.
  • Fast Transient Response: With its fast transient response, the TPS2101D can quickly adapt to changes in load conditions, maintaining stable operation throughout.

Applications

The TPS2101D is ideal for a variety of applications, such as:

  • USB hubs and peripherals
  • Portable devices
  • Power management for subsystems
  • Hot-swap power supplies

Package and Availability

The TPS2101D comes in a compact SOIC-8 (D) package, ensuring a minimal footprint on the PCB and is suitable for space-constrained applications. It is available for purchase through Texas Instruments' official distributors, and detailed technical documentation, including datasheets and application notes, can be easily accessed on the TI website.

Conclusion

With its robust feature set and flexible applications, the TPS2101D from Texas Instruments stands as a smart choice for designers looking to implement reliable power distribution with current limiting and thermal protection capabilities. Its compact form factor and comprehensive support make it a go-to component for power management solutions in a myriad of electronic devices.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE IDEAL DIODE WITH CIRC
Lowest to $8.0382
ECAD model for LM74910QRGERQ1
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $1.8801
ECAD model for TPS2112PW
Texas Instruments
2.7-22V, 62M, 3A, PRIORITY POWER / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Lowest to $1.2387
ECAD model for TPS2120YFPT
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $5.1205
ECAD model for LM74722QDRRRQ1
Texas Instruments
IC OR CTRLR SRC SELECT 8SON / OR Controller Source Selector Switch N-Channel 2:1 8-SON (3x3)
Lowest to $1.1511
ECAD model for TPS2115ADRBT
Diodes Incorporated
LOAD SWITCH SOT26 T&R 3K / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-26
Lowest to $8.4428
ECAD model for AP74700QW6-7
Analog Devices Inc.
IC OR CTRLR LOAD SHARE 16MSOP / OR Controller Current Sharing Controller N-Channel 2:2 16-MSOP
Lowest to $22.4399
ECAD model for LTC4353CMS#PBF
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
ECAD model for MAX5943CEEE+
Analog Devices Inc.
IDEAL DIODE CONTROLLER WITH REVE / OR Controller N+1 ORing Controller N-Channel N:1 8-SO
Lowest to $11.1341
ECAD model for LTC4359HS8#PBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention