EN
  • EN
  • DE
  • IT

TPS2100D

Part No TPS2100D
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description VAUX POWER-DISTRIBUTION SWITCHES | IC OR CTRLR SRC SELECT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Source Selector Switch
Transistor Polarity N and P-Channel
Internal Switch(s) Yes
Current - Output (Maximum) 1A
Supply Current 10μA
Supply Voltage (V) 2.7V ~ 4V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2100
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1272162-TPS2100D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2100D CAD Model

Description

The TPS2100D by Texas Instruments is a versatile and robust power multiplexer designed to seamlessly switch between two power sources in a variety of electronic applications. This advanced device is an ideal solution for systems that require a reliable backup power source or need to manage power from multiple inputs efficiently.

Key Features:

  • Wide Voltage Range: The TPS2100D operates over a broad voltage range from 2.8V to 5.5V, making it suitable for a wide array of applications, from low-voltage portable devices to higher voltage digital systems.
  • Dual-Input Power Multiplexer: It allows for seamless transition between two power sources, ensuring uninterrupted operation of the system it is integrated into.
  • Low R<sub>ON: The low on-resistance of the internal FET switch minimizes voltage drop and power loss, ensuring efficient power management.
  • Fast Switching: The device features fast switching between sources without significant delay, which is critical for applications that cannot tolerate power interruptions.
  • Current Limiting: Built-in current limiting protects the device and downstream components from over-current conditions.
  • Thermal Shutdown: The TPS2100D has a thermal shutdown feature that protects the device from overheating, enhancing system reliability.
  • Compact Package: Available in an 8-pin PDIP (Plastic Dual-In-Line Package), the TPS2100D is designed for easy integration into a variety of circuit designs.

Applications:

The TPS2100D is ideal for use in applications where power source redundancy is necessary, such as:

  • Portable and battery-powered devices
  • Industrial systems with backup power requirements
  • Redundant power supply systems in servers and telecommunications equipment
  • Uninterruptible power supplies (UPS)

With its combination of features, the TPS2100D from Texas Instruments is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $11.5710
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess