Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338171-NM27C128Q-150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C128Q-150 CAD Model

Description

The NM27C128Q-150 is an advanced, high-performance integrated circuit (IC) developed by Texas Instruments, a renowned global semiconductor company.

  • Device: The NM27C128Q-150 is a 128K UV Erasable Programmable Read-Only Memory (EPROM) device.
  • Memory Capacity: It offers a memory capacity of 128 kilobytes, which is quite substantial for an EPROM chip.
  • UV Erasable: The device is UV erasable, meaning it can be wiped clean and reprogrammed, providing excellent flexibility and reusability.
  • Access Time: One of the key features of the NM27C128Q-150 is its fast access time of 150 nanoseconds.
  • Suitability: This makes it an excellent choice for applications that require high-speed data retrieval.
  • Voltage Range: This EPROM device operates at a power supply voltage range of 4.5V to 5.5V, offering energy-efficient performance.
  • Pin: The NM27C128Q-150 is designed with a 28-pin plastic DIP, which makes it easy to install and integrate into various systems.
  • Power Supply: It features a single +5V power supply, which simplifies the power management in the system.
  • Standby Mode: Moreover, the device has a low power standby mode, which helps in conserving energy when the device is not in use.
  • Durability: The NM27C128Q-150 from Texas Instruments is built to offer superior reliability and durability.
  • Environments: It is designed to withstand harsh environmental conditions and high temperatures, making it suitable for use in a wide range of industrial and commercial applications.
  • Programming modes: In terms of programming, the NM27C128Q-150 supports both parallel and serial programming modes.

You May Also Be Interested in

Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
STMicroelectronics
IC EEPROM 8KBIT SPI 8UFDFPN
Lowest to $0.4890
ECAD model for M95080-DFMC6TG
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
ON Semiconductor
CAT25640 - 64-KBIT SPI SERIAL EE
Lowest to $0.6031
ECAD model for CAT25640HU4I-GT3MA
Winbond Electronics
IC DRAM 2GBIT 78-WBGA
Need more? Email Us
ECAD model for W632GG8KB12I
ON Semiconductor
IC EEPROM 128KBIT SPI 5MHZ 8SOIC
Need more? Email Us
ECAD model for CAT25C128V-TE13

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention