EN
  • EN
  • DE

TPS2085DR

Part No TPS2085DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16SOIC / Power Switch/Driver 1:1 N-Channel 500mA 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package 16-SOIC
Case / Package 16-SOIC (0.154", 3.90mm Width)
Base Product Number TPS2085
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1320408-TPS2085DR
Ultra Librarian 3D Model Ultra Librarian TPS2085DR CAD Model

Description

Product Overview: Texas Instruments TPS2085DR

The TPS2085DR is a high-quality power distribution switch from Texas Instruments, designed for applications that require multiple power switches in a single package. This integrated circuit is part of the TPS208x family and is specifically engineered to enhance the functionality of USB and other hot-swap applications.

Constructed with a 2.7-V to 5.5-V operating range, the TPS2085DR is optimized for universal serial bus (USB) and other systems powered from a 3.3-V or 5-V bus. It is a quintessential component for designers looking to simplify the power management in systems with multiple USB ports or other peripherals requiring power switching capabilities.

Key Features

  • Multiple Power Switches: The TPS2085DR incorporates four independent 0.5-A switches, allowing for individual control of each connected device.
  • Over-Current Protection: Each switch has built-in over-current and short-circuit protection, ensuring the safe operation of connected devices and the power bus.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the system from excessive temperature rise.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switches remain off until the supply voltage reaches a safe operating level.
  • Low On-Resistance: The low on-resistance (RON) of the switches minimizes voltage drop and power dissipation, making the TPS2085DR an efficient choice for power distribution.

Applications

The TPS2085DR is ideal for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power management
  • Portable consumer electronics
  • Power distribution for multiple peripheral devices

Package and Quality

Offered in an SOIC (D) package, the TPS2085DR is designed for surface-mount technology, allowing for compact PCB design and easy integration into various systems. Texas Instruments' commitment to quality ensures that this power distribution switch meets the highest industry standards for reliability and performance.

With its robust feature set and Texas Instruments' renowned manufacturing quality, the TPS2085DR is the perfect choice for designers seeking a reliable and efficient power distribution solution.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3597 $50.3955
37+ $2.7567 $101.9979
57+ $2.6706 $152.2242
78+ $2.5844 $201.5832
101+ $2.4983 $252.3283
134+ $2.2398 $300.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess