EN
  • EN
  • DE

TPS22918DBVR

Part No TPS22918DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 5.5-V, 2-A, 52-m(ohm) On-Resistance Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2A
Rds On (Typ) 53mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800778-TPS22918DBVR
Ultra Librarian 3D Model Ultra Librarian TPS22918DBVR CAD Model

Description

Product Overview: TPS22918DBVR by Texas Instruments

The TPS22918DBVR is a high-quality, ultra-low resistance, single-channel load switch from Texas Instruments (TI), designed to operate at an input voltage range of 1.05V to 5.5V. This load switch is an essential component for power management, allowing users to switch on and off their electronic loads efficiently, thereby extending battery life and reducing power consumption in a variety of applications.

Key Features

  • Input Voltage Range: The TPS22918DBVR operates over a wide voltage range from 1.05V to 5.5V, making it versatile for use in multiple applications including portable and battery-powered devices.
  • Ultra-Low On-Resistance: The device features an ultra-low on-resistance (RON) of 58mΩ at 5V, which minimizes power loss and ensures efficient power distribution to the load.
  • Quick Output Discharge: Equipped with a quick output discharge (QOD) feature, the TPS22918DBVR ensures that the output is discharged quickly when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The load switch offers a controlled slew rate to mitigate inrush current, which can help prevent system voltage droop and potential damage to sensitive components.
  • Small Package Size: Housed in a compact 6-pin SOT-23 package, the TPS22918DBVR is ideal for space-constrained applications.

Applications

The TPS22918DBVR is suitable for a wide range of applications, including but not limited to:

  • Smartphones, tablets, and other portable electronics
  • Wearable devices such as smartwatches and fitness trackers
  • Wireless peripherals like keyboards and mice
  • Power management modules in industrial and automotive systems

Reliability and Quality

As with all Texas Instruments products, the TPS22918DBVR is manufactured with the highest standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic devices, ensuring stable performance and a long operational lifespan.

Ordering Information

The TPS22918DBVR is available for order through Texas Instruments and authorized distributors. Its industry-standard package and pin configuration make it easy to integrate into existing designs, offering a reliable solution for power management challenges.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,790 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess