EN
  • EN
  • DE

THS7002CPWP

Part No THS7002CPWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 70MHZ 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 2
Slew Rate 85 V/μs
Gain Bandwidth Product (GBP) 70MHz
-3db Bandwidth 100MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 95mA
Supply Voltage - Operating 9 V to 32 V, ±4.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 032152-THS7002CPWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7002CPWP CAD Model

Description

The THS7002CPWP from Texas Instruments is a state-of-the-art dual high-speed amplifier designed to deliver exceptional performance in a wide range of applications. This amplifier is part of Texas Instruments' high-speed operational amplifier portfolio, renowned for its quality and reliability.

Key Features

  • High Bandwidth: The THS7002CPWP offers a wide bandwidth of 200 MHz, making it ideal for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures signal integrity, which is critical for high-fidelity audio and precision measurement systems.
  • High Output Current: Capable of delivering a high output current, the THS7002CPWP is suitable for driving a variety of loads, including ADCs and DACs.
  • Low Noise: The device boasts a low noise figure, which minimizes the introduction of unwanted signals and preserves the quality of the original signal.
  • Flexible Supply Voltage: Operating from a supply voltage ranging from 5V to 12V, this amplifier can be easily integrated into various circuit designs.
  • Power-Down Feature: The THS7002CPWP includes a power-down feature that reduces power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

Applications

The versatility of the THS7002CPWP makes it an excellent choice for a wide array of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Audio processing
  • Video and imaging systems
  • Test and measurement equipment

Package and Quality

The THS7002CPWP comes in a PowerPAD™ 14-pin TSSOP package that ensures excellent thermal performance and a compact footprint. Texas Instruments' commitment to quality means that this amplifier is manufactured to the highest standards, ensuring reliability and performance consistency across a wide range of environmental conditions.

Whether you're designing a sophisticated audio interface, a high-performance video processing system, or a precision measurement device, the THS7002CPWP dual high-speed amplifier is a top-tier choice that will help you achieve your design goals with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3470 $60.6940
5+ $24.9001 $124.5005
7+ $24.1219 $168.8533
9+ $23.3438 $210.0942
12+ $22.5657 $270.7884
15+ $20.2313 $303.4695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess