EN
  • EN
  • DE

TPS2064DGNRG4

Part No TPS2064DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH DUAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating 0°C to 105°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 091212-TPS2064DGNRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2064DGNRG4 CAD Model

Description

Product Overview: TPS2064DGNRG4

The TPS2064DGNRG4 is a high-quality, quad-channel, power-distribution switch designed by Texas Instruments, renowned for their expertise in semiconductor solutions. This integrated circuit (IC) is specifically engineered to provide a reliable power management solution for USB and other applications where distribution and protection are crucial.

Key Features

  • Multiple Channels: It features four independent channels, each capable of delivering up to 1A of continuous current, making it ideal for systems that require multiple power paths.
  • Enhanced Protection: The TPS2064DGNRG4 includes over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and reliability of connected devices.
  • Low Power Consumption: With a quiescent current of only 85 µA (typical) when all switches are off, this switch is designed for power-sensitive applications.
  • Fast Transient Response: The device is capable of handling fast transients on the power lines, which is essential for maintaining stable operation in fluctuating power environments.

Applications

The TPS2064DGNRG4 is versatile and can be used in a wide array of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution switches
  • Portable electronics
  • Self-powered and bus-powered USB systems

Technical Specifications

The device comes in an MSOP-8 (DGN) package, which is lead-free and RoHS compliant, ensuring environmental safety. It operates over a voltage range of 2.7V to 5.5V, which covers the common USB power supply standards. The TPS2064DGNRG4 is characterized for operation from –40°C to 85°C, making it suitable for commercial-grade applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TPS2064DGNRG4 is no exception, as it is designed and manufactured to meet the stringent standards that Texas Instruments is known for. With this power distribution switch, designers can be confident in the performance and longevity of their electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1940 $50.4620
56+ $1.8003 $100.8168
87+ $1.7440 $151.7280
119+ $1.6877 $200.8363
154+ $1.6315 $251.2510
206+ $1.4627 $301.3162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess