EN
  • EN
  • DE

TPS2044AD

Part No TPS2044AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 80 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1272097-TPS2044AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Family Name TPS2044A
Introduction Date February 01, 2005
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2044AD CAD Model

Description

The TPS2044AD from Texas Instruments is a state-of-the-art power distribution switch designed for applications that require multiple power switches in a single package. This integrated circuit is part of TI's extensive power management portfolio and is specifically engineered to enhance the functionality and efficiency of USB and other hot-swap applications.

Key Features

  • Multiple Channels: The TPS2044AD features four independent channels, each capable of delivering up to 500mA of continuous current, making it well-suited for USB hub and other power-managed applications.
  • Enhanced Protection: It comes equipped with built-in over-current protection to safeguard against excessive power draw, as well as short-circuit protection to ensure the safety and longevity of connected devices.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, further enhancing the device's reliability and performance under various operating conditions.
  • Controlled Rise Time: The device offers controlled rise times to reduce inrush current, minimizing system voltage drops and potential interference with other electronics.
  • Under-Voltage Lockout (UVLO): The TPS2044AD includes an under-voltage lockout function that ensures the switch remains off until the supply voltage reaches a safe operating level.

Applications

The versatility of the TPS2044AD makes it ideal for a wide range of applications. It is commonly used in:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable electronics
  • Power distribution systems

Technical Specifications

The TPS2044AD operates over a supply voltage range of 2.7V to 5.5V, making it compatible with most low-voltage systems. It is available in a 16-pin SOIC (D) package, which is suitable for surface-mount technology, and can operate over an industrial temperature range of -40°C to 85°C.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2044AD is no exception. It is manufactured using TI's robust IC fabrication process, ensuring high performance and reliability for critical applications where power management is paramount.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2476 $51.9616
38+ $2.6647 $101.2586
59+ $2.5815 $152.3085
81+ $2.4982 $202.3542
104+ $2.4149 $251.1496
139+ $2.1651 $300.9489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,988 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess