EN
  • EN
  • DE

TPS2061DGNG4

Part No TPS2061DGNG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1A
Rds On (Typ) 70mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-MSOP-PowerPad
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Base Product Number TPS2061
Standard Package 80 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 689442-TPS2061DGNG4
Ultra Librarian 3D Model Ultra Librarian TPS2061DGNG4 CAD Model

Description

Product Overview: TPS2061DGNG4 by Texas Instruments

The TPS2061DGNG4 is a state-of-the-art single-channel, current-limited, power-distribution switch designed by Texas Instruments for applications requiring power distribution and management in digital and mixed-signal environments. This component is part of the TPS206x family of power-distribution switches that are notable for their enhanced system reliability and protection features.

Key Features

  • Current Limiting: The device offers an accurate and programmable current limit, which is essential for preventing damage to host devices due to overcurrent conditions.
  • Thermal Shutdown: It includes a thermal shutdown mechanism that protects the switch and the downstream devices from overheating.
  • Reverse Voltage Protection: The TPS2061DGNG4 provides reverse voltage protection, preventing potential damage when the input voltage is applied in the reverse direction.
  • Fast Transient Response: The device is designed for a fast transient response, which is crucial for maintaining stable operation in rapidly changing load conditions.
  • Wide Operating Voltage Range: This switch operates over a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of USB and battery-powered applications.

Applications

The TPS2061DGNG4 is ideal for a broad spectrum of applications, including but not limited to:

  • USB hubs, peripherals, and portable devices
  • Hot-swap power supplies
  • Battery-charging circuits and power management

Package and Quality

The device is offered in a space-saving 8-pin MSOP (DGNG) package, which is highly suitable for compact PCB layouts. Texas Instruments ensures high-quality production with rigorous testing and validation processes. The TPS2061DGNG4 is RoHS compliant and is designed to meet the requirements for industrial and commercial temperature ranges.

Conclusion

With its robust protection features, wide voltage range, and compact package, the TPS2061DGNG4 from Texas Instruments represents a reliable solution for power distribution in sensitive digital applications. It ensures safe and efficient power management while minimizing the need for external components and simplifying design efforts.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6265 $52.5300
41+ $2.4603 $100.8723
64+ $2.3772 $152.1408
91+ $2.2110 $201.2010
118+ $2.1278 $251.0804
147+ $2.0447 $300.5709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess