EN
  • EN
  • DE

TPS22965QWDSGRQ1

Part No TPS22965QWDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON / Power Switch/Driver 1:1 N-Channel 4A 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Supply Voltage - Operating 0.8V ~ 5.5V
Current - Output (Max) 4A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 8-WSON (2x2)
Package / Case 8-WFDFN Exposed Pad
Base Product Number TPS22965
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43345-1,296-43345-2,TPS22965QWDSGRQ1-ND,296-43345-6,-296-43345-1-ND
Standard Package 3,000
Win Source Part Number 978676-TPS22965QWDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS22965QWDSGRQ1 CAD Model

Description

The TPS22965QWDSGRQ1 is a high-performance, single-channel load switch developed by Texas Instruments, specifically designed for automotive applications. It is an integral component for power management, enabling or disabling the flow of power to various subsystems within a vehicle to improve safety, efficiency, and battery life.

Key Features:

  • Input Voltage Range: The device operates efficiently across a wide input voltage range from 1.05V to 5.5V, making it versatile for various automotive power rails.
  • Ultra-Low On-Resistance: With an on-resistance of just 8.7 mΩ at a 5V gate drive, the TPS22965QWDSGRQ1 ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Current Handling: It is capable of handling continuous currents up to 4 A, suitable for powering a broad range of automotive loads.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the output capacitance when the switch is turned off, improving system response times and safety.
  • Protection Features: The device incorporates robust protection features including over-current, over-temperature, and reverse current protection, safeguarding the system against potential damage from abnormal operating conditions.
  • Controlled Slew Rate: The adjustable slew rate prevents inrush current from causing excessive noise or voltage droop on the power supply line.

Applications:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive body electronics
  • Power distribution modules

Quality and Reliability:

As a component designed for the automotive industry, the TPS22965QWDSGRQ1 meets stringent quality standards, including AEC-Q100 qualification. It is manufactured in a small, space-saving WSON package, ensuring a compact footprint for space-constrained automotive applications. Texas Instruments' commitment to quality ensures that the TPS22965QWDSGRQ1 provides reliable and consistent performance in the harsh environments typical of automotive applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6451 $51.6080
190+ $0.5293 $100.5670
295+ $0.5128 $151.2760
405+ $0.4963 $201.0015
525+ $0.4797 $251.8425
700+ $0.4301 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,264 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess