EN
  • EN
  • DE

TPS2042ADRG4

Part No TPS2042ADRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA POWER DIST SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 054615-TPS2042ADRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2042ADRG4 CAD Model

Description

Product Overview: TPS2042ADRG4 from Texas Instruments

The TPS2042ADRG4 is a highly integrated, high-performance power distribution switch designed by Texas Instruments, tailored for applications where power distribution needs to be controlled and monitored. This device is part of the TPS204x family, which is renowned for its reliability and efficiency in managing power in USB and other hot-swap applications.

Constructed with advanced bi-CMOS technology, the TPS2042ADRG4 offers dual-channel, independent current-limiting switches designed to protect against overcurrent situations which could damage both the USB ports and connected devices. The current limit is programmable via an external resistor, allowing for flexibility across different applications and ensuring a precise control over the power supply.

One of the key features of this product is its built-in thermal overload protection, which ensures that the device and the system remain safe even under extreme operating conditions. The TPS2042ADRG4 automatically shuts down if it detects an over-temperature condition, and then recovers once the temperature falls to a safe operating level.

The TPS2042ADRG4 also boasts an under-voltage lockout function that prevents system malfunctions caused by insufficient supply voltages. This feature ensures that the switch remains off until the input voltage reaches a safe threshold, guaranteeing stable operation.

Moreover, the device is equipped with fault reporting capabilities. The fault status flag output reports overcurrent, over-temperature, or under-voltage lockout conditions, which is crucial for system diagnostics and monitoring. This level of protection and reporting makes it an ideal choice for sensitive applications where maintaining operational integrity is paramount.

Encased in a compact 16-pin SOIC package, the TPS2042ADRG4 is designed for space-constrained applications. Its small footprint, combined with a wide operating voltage range of 2.7V to 5.5V, makes it suitable for portable devices, including laptops, tablets, and other USB peripheral devices.

In summary, the Texas Instruments TPS2042ADRG4 is a robust, versatile power management solution that provides advanced protection features, customizable current limiting, and real-time system monitoring, ensuring the safe and efficient distribution of power in a wide range of electronic devices.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9605 $52.8275
130+ $0.7881 $102.4530
200+ $0.7635 $152.7000
275+ $0.7389 $203.1975
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess