EN
  • EN
  • DE

1N5335BRLG

Part No 1N5335BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2 Ohm
Current - Reverse Leakage @ Vr 50μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002240-1N5335BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5335BRLG CAD Model

Description

Product Overview: 1N5335BRLG Zener Diode from ON Semiconductor

The 1N5335BRLG is a robust and reliable Zener diode developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to offer excellent voltage regulation, with a nominal Zener voltage of 3.9V and a tolerance of ±5%. It is an essential component for a wide range of electronic circuits, particularly in applications that require a stable reference voltage.

This Zener diode comes in an axial leaded package, specifically in a DO-201AE package type, which is known for its ease of mounting and good thermal performance. It is capable of handling up to 5W of power dissipation, making it suitable for higher power applications. The 1N5335BRLG is also characterized by its low dynamic impedance and surge capability, which ensures stable performance under varying conditions and enhances its ability to withstand transient voltage spikes.

The 1N5335BRLG is widely utilized in power supply circuits, voltage regulators, and protection circuits. It provides a cost-effective solution for voltage clamping applications and can be used in conjunction with resistors, capacitors, and other diodes to build complex voltage regulation modules. Its robustness also makes it an ideal choice for industrial and commercial electronic devices that demand high reliability and long service life.

ON Semiconductor has designed the 1N5335BRLG with environmental considerations in mind. The device is lead-free and RoHS compliant, which not only meets current environmental regulations but also ensures its suitability for future eco-friendly electronic designs. The quality and performance of the 1N5335BRLG are backed by ON Semiconductor's commitment to high manufacturing standards, making it a preferred choice for engineers and designers looking for dependable Zener diodes.

In summary, the 1N5335BRLG from ON Semiconductor is a high-performance Zener diode that offers precise voltage regulation, robust surge protection, and is suitable for a variety of applications. Its compliance with environmental standards and the reputation of ON Semiconductor for quality components make it a trusted and sustainable choice for electronic circuit designs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess