EN
  • EN
  • DE

TPS2042BDGNG4

Part No TPS2042BDGNG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 70 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1272092-TPS2042BDGNG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2042B
Introduction Date August 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2042BDGNG4 CAD Model

Description

Product Overview: TPS2042BDGNG4 from Texas Instruments

The TPS2042BDGNG4 is a state-of-the-art power distribution switch from Texas Instruments, designed for USB applications where distribution of power is critical. This sophisticated device is specifically engineered to provide up to two individually controlled 5.5V channels, each capable of delivering a continuous current of 500mA as per USB specifications. The TPS2042BDGNG4 comes in a compact MSOP-8 (DGNG) package, making it ideal for space-constrained applications.

The device integrates multiple features to ensure the safety and stability of your USB power distribution system. It includes built-in thermal overload protection, which prevents damage from overheating by automatically shutting down the output when the temperature crosses a predefined threshold. Additionally, the TPS2042BDGNG4 boasts short-circuit protection, which limits the output current in case of a fault, thereby safeguarding connected devices.

One of the key attributes of the TPS2042BDGNG4 is its under-voltage lockout capability, which ensures that the power switch remains off when the input voltage falls below a certain level, preventing malfunction of connected devices due to insufficient supply voltage. The device also offers a fast overcurrent response time, which is crucial for protecting against sudden surges in current that could potentially harm the circuitry.

For enhanced usability, the TPS2042BDGNG4 features an active-high enable input, allowing easy control of the switch via a simple logic signal. Moreover, the device supports a 'blended' overcurrent threshold, which provides a compromise between a sharp threshold and a more relaxed one, catering to a wider range of applications and peripheral requirements.

Designed with the needs of modern USB power distribution in mind, the TPS2042BDGNG4 from Texas Instruments is a reliable and versatile solution for managing power in USB hubs, docking stations, and other peripherals. Its combination of protective features and compact form factor make it an excellent choice for designers looking to enhance the performance and safety of their USB-powered projects.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4480 $51.5200
240+ $0.4197 $100.7280
370+ $0.4055 $150.0350
535+ $0.3772 $201.8020
690+ $0.3630 $250.4700
865+ $0.3488 $301.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess