EN
  • EN
  • DE

74ACT521

Part No 74ACT521
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description 8-Bit Identity Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130524-74ACT521
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT521 CAD Model

Description

The 74ACT521 is an 8-bit Identity Comparator from Fairchild/ON Semiconductor. It compares two 8-bit words and indicates whether they are identical. This device is designed for high-speed comparison in various digital logic applications.

Applications:

  • Address decoding: Comparing address lines to detect a specific address.
  • Data comparison: Comparing data from multiple sources to identify matches.
  • Memory addressing: Verifying memory addresses during read/write operations.
  • Control systems: Comparing control signals to trigger specific actions.
  • Parity checking: Verifying data integrity by comparing parity bits.

Features:

  • 8-Bit Identity Comparator: Compares two 8-bit words for equality.
  • High-Speed Operation: Advanced CMOS Technology (ACT) for fast comparison speeds.
  • Single Output: Indicates whether the two inputs are identical.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • Input Clamp Diodes: Protects inputs from excessive voltage.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Efficient Data Comparison: Simplifies data comparison processes.
  • Improved System Performance: High-speed operation enhances overall system speed.
  • Reduced Component Count: Integrates 8-bit comparison into a single package.
  • Versatile Applications: Suitable for a wide range of comparison applications.
  • Easy Integration: Standard pinout and operating characteristics for easy system integration.
  • Enhanced System Reliability: Input clamp diodes protect the device and connected components.

Additional Details:

The 74ACT521 is available in DIP and SOIC packages. It provides a single output that is high when the two 8-bit inputs are identical and low otherwise. The device adheres to industry standard specifications and offers a reliable solution for comparison applications. Its high speed and low power consumption make it suitable for a wide range of digital systems, including those with stringent power requirements.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3064 $50.5560
400+ $0.2515 $100.6000
620+ $0.2436 $151.0320
850+ $0.2357 $200.3450
1,100+ $0.2279 $250.6900
1,470+ $0.2043 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,327 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess