EN
  • EN
  • DE

TPS2030P

Part No TPS2030P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 300MA POWER DIST SWITCH 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 213296-TPS2030P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2030P CAD Model

Description

Introducing the TPS2030P from Texas Instruments

The TPS2030P is a robust, feature-rich power distribution switch designed by Texas Instruments, a leader in semiconductor solutions. This device is tailored for applications requiring power distribution and protection to downstream circuits in a system. With its advanced design, the TPS2030P ensures efficient power management and safeguarding of sensitive components.

Key Features

  • Current Limiting: The TPS2030P offers programmable current limiting to prevent damage due to overcurrent conditions. This feature enhances the safety and reliability of the entire system.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device protects itself and the downstream components from overheating, thus ensuring continued operation and longevity.
  • Fast Transient Response: The device is capable of handling fast transients, making it suitable for applications with dynamic load conditions.
  • Wide Operating Voltage Range: The TPS2030P operates over a wide input voltage range, accommodating various system requirements and ensuring compatibility with different power sources.

Applications

The versatility of the TPS2030P makes it an ideal choice for a broad range of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution in consumer electronics
  • Industrial and automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2030P is no exception. This device undergoes rigorous testing and quality checks to ensure that it meets the high standards expected from TI products. Whether you're developing consumer electronics, industrial systems, or automotive applications, the TPS2030P will provide a trusted solution for power distribution and protection.

Easy Integration

The TPS2030P comes in a compact package, making it easy to integrate into your design without sacrificing valuable board space. Its pin-compatible family members allow for scalable power solutions and easy migration between different current ratings to suit your specific application needs.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2844 $50.2568
54+ $1.8744 $101.2176
83+ $1.8159 $150.7197
114+ $1.7573 $200.3322
148+ $1.6987 $251.4076
197+ $1.5230 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess