EN
  • EN
  • DE

AK5392VSP-E2

Part No AK5392VSP-E2
Manufacturer AKM Semiconductor Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC Adc Dgtl Audio 24 Bit 28SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel (TR)
Win Source Part Number 992028-AK5392VSP-E2
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK5392VSP-E2 CAD Model

Description

The AK5392VSP-E2 is a high-performance 24-bit stereo ADC (Analog-to-Digital Converter) manufactured by AKM Semiconductor Inc. This device is designed for professional audio recording and playback equipment, offering exceptional dynamic range and low distortion. It is commonly used in applications requiring high-quality audio conversion, such as studio recording consoles, audio interfaces, and measurement equipment.

Applications:

  • Professional audio recording equipment
  • Studio recording consoles
  • Audio interfaces
  • Measurement equipment
  • High-end audio systems

Features:

  • 24-bit resolution
  • Stereo input
  • High dynamic range
  • Low distortion
  • Sampling rates up to 216 kHz
  • Digital filter options

Benefits:

  • Provides high-fidelity audio recording
  • Captures subtle nuances in sound
  • Reduces unwanted noise and distortion
  • Supports a wide range of audio formats
  • Allows for customization of audio characteristics

Additional Details:

The AK5392VSP-E2 is engineered for exceptional audio performance, providing 24-bit resolution and a high dynamic range for high-fidelity audio recording. Its low distortion characteristics ensure accurate and clean sound capture. The device supports sampling rates up to 216 kHz, accommodating various high-resolution audio formats. Integrated digital filter options enable customization of audio characteristics to meet specific application requirements. Its key performance specifications, including total harmonic distortion plus noise (THD+N) and signal-to-noise ratio (SNR), make it suitable for professional audio applications. Conforming to industry standards ensures compatibility and ease of integration into various audio systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess