EN
  • EN
  • DE

DRV102TG3

Part No DRV102TG3
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DRIVER PWM TO220-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 8 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package TO-220-7
Win Source Part Number 1034096-DRV102TG3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRV102TG3 CAD Model

Description

The DRV102TG3 is a versatile, high-power PWM (Pulse Width Modulation) motor driver from Texas Instruments designed to efficiently control solenoids, valves, and other inductive loads in a wide range of industrial and commercial applications. This robust device simplifies design and reduces component count while offering a high level of performance.

Key Features

  • Integrated Output Transistor: The DRV102TG3 includes a built-in power output stage capable of output currents up to 2.3A, allowing it to directly drive a variety of inductive loads.
  • Wide Supply Voltage Range: This motor driver operates over a supply voltage range from 9V to 60V, making it suitable for a broad array of power systems.
  • Adjustable PWM: Users can adjust the duty cycle from 0% to 100% to control the speed of the motor or the position of a solenoid with a simple external potentiometer or voltage signal.
  • Thermal Shutdown: The device includes thermal shutdown protection, which prevents damage due to overheating, enhancing the reliability and longevity of the motor driver.
  • Diagnostic Features: The DRV102TG3 provides LED status indicators for easy troubleshooting and system diagnostics.
  • Flexible Control Inputs: It accepts both analog and digital inputs, offering flexibility in control methods.

Applications

The DRV102TG3 is ideal for a diverse set of applications, including:

  • Proportional solenoid control
  • Valve actuation
  • Positioning systems
  • Industrial process control
  • Robotics

Design Advantages

Engineers favor the DRV102TG3 for its ease of integration and high performance. Its wide voltage range and high current capability allow it to fit into many different systems without the need for additional power components. The adjustable PWM provides precise control over the load, essential for applications requiring accuracy and repeatability. Furthermore, the built-in diagnostic features and thermal protection contribute to a reliable and robust design, minimizing downtime and maintenance costs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess