Product Overview: SN74LVC2G08DCTR by Texas Instruments
The SN74LVC2G08DCTR is a high-performing, dual 2-input positive-AND gate designed and manufactured by Texas Instruments. This product is part of the SN74LVC2G08 series, a family of devices that are known for their exceptional performance and reliability.
This device operates with a wide supply voltage range from 1.65V to 5.5V, which allows it to be used in a variety of applications. Moreover, the SN74LVC2G08DCTR has a maximum propagation delay time of 4.2ns at 3.3V, ensuring that it can handle high-speed operations efficiently.
One of the key features of the SN74LVC2G08DCTR is its advanced design that allows it to have significantly reduced power consumption compared to other similar devices. This is due to its ability to operate at a lower voltage, reducing the overall energy usage and making it a more environmentally friendly choice.
Key Features and Benefits
- Wide Operating Voltage: The device operates from 1.65V to 5.5V, making it versatile for various applications.
- High-Speed Performance: With a maximum propagation delay time of 4.2ns at 3.3V, the device can handle high-speed operations efficiently.
- Low Power Consumption: The advanced design allows the device to operate at lower voltages, reducing energy usage.
- Reliability: As a product of Texas Instruments, the SN74LVC2G08DCTR offers high reliability and long-term performance.
The SN74LVC2G08DCTR is a superb choice for designers and engineers looking for high-speed performance, low power consumption, and reliability in their electronic devices. Whether you're designing a new product or upgrading an existing one, the SN74LVC2G08DCTR from Texas Instruments is a reliable and efficient solution.