EN
  • EN
  • DE

TPS2014D

Part No TPS2014D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.2A POWER DIST SWITCH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.75 V to 5.25 V
Current - Output (Max) 600mA
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055403-TPS2014D
Popularity Medium
Supply and Demand Status Limited
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian TPS2014D CAD Model

Description

The TPS2014D from Texas Instruments is a robust, high-performance power distribution switch designed for USB and other power distribution applications. This device is part of Texas Instruments' power management integrated circuits, which are engineered to deliver efficient and reliable power control.

The TPS2014D is optimized for applications requiring a power-distribution switch capable of protecting the host device against overcurrent, short-circuit, and heavy capacitive loads. It is an ideal choice for managing power distribution in USB hubs, laptops, desktops, and other peripheral devices that adhere to USB standards.

Key Features

  • Current Limiting: The TPS2014D offers built-in current-limiting functionality to protect the power source from excessive current draw, which can be particularly useful in preventing damage to USB ports and other power-sensitive components.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device protects itself and the connected load from damage due to overheating, enhancing system reliability.
  • Fast Transient Response: The device is designed to quickly respond to transient loads, ensuring stable operation even under rapidly changing conditions.
  • Under-Voltage Lockout (UVLO): The TPS2014D includes an under-voltage lockout feature that ensures the switch remains off until the supply voltage reaches a safe operating level.

Specifications

  • Single-channel integrated high-side power switch
  • Continuous current up to 0.5 A per channel
  • Operating voltage range: 2.7 V to 5.5 V
  • Low on-resistance: 70 mΩ (typical)
  • Fault status flag for reporting overcurrent and thermal shutdown events

The TPS2014D's small package design and low power consumption make it an excellent choice for portable electronics where space and power efficiency are critical. With its comprehensive protection features and reliable performance, the TPS2014D is designed to enhance the safety and durability of your electronic devices.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0500 $52.5000
120+ $0.8616 $103.3920
180+ $0.8347 $150.2460
250+ $0.8077 $201.9250
325+ $0.7808 $253.7600
430+ $0.7000 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess